Color: Black
Pattern Repeat: Across the roll: 28 inches. Up the roll: 26.5 inches
Railroaded: No
Backed: No
| Regal Fabrics, Inc. | |
|---|---|
| Product Category | Specialty Fibers, Fabrics, and Textiles |
| Product Number | R-Prince |
| Product Name | Bird Frame Tapestry Fabric |
| Type | Industrial Fabric |