Regal Fabrics, Inc. Chenille Pucker Stripe Fabric R-Prime

Description
Color: Dijon Pattern Repeat: Across the roll: 0 inches. Up the roll: 3.75 inches Railroaded: Yes Backed: Yes
Description
Color: Dijon Pattern Repeat: Across the roll: 0 inches. Up the roll: 3.75 inches Railroaded: Yes Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Chenille Pucker Stripe Fabric - R-Prime - Regal Fabrics, Inc.
Middleton, MA, USA
Chenille Pucker Stripe Fabric
R-Prime
Chenille Pucker Stripe Fabric R-Prime
Color: Dijon Pattern Repeat: Across the roll: 0 inches. Up the roll: 3.75 inches Railroaded: Yes Backed: Yes

Color: Dijon
Pattern Repeat: Across the roll: 0 inches. Up the roll: 3.75 inches
Railroaded: Yes
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number R-Prime
Product Name Chenille Pucker Stripe Fabric
Type Industrial Fabric
Unlock Full Specs
to access all available technical data

Similar Products

Rope - 2776561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Length 1.1 yd (1 m)
View Details
Flat Braided Lacing Tape, Dacron - 819 / 820 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Dacron
Applications Electrical
View Details
Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details