Regal Fabrics, Inc. Allover Tulips Lampasso Fabric R-Poetry

Description
Color: Cornsilk Pattern Repeat: Across the roll: 28.75 inches. Up the roll: 22.0 inches Railroaded: No Backed: Yes
Description
Color: Cornsilk Pattern Repeat: Across the roll: 28.75 inches. Up the roll: 22.0 inches Railroaded: No Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Allover Tulips Lampasso Fabric - R-Poetry - Regal Fabrics, Inc.
Middleton, MA, USA
Allover Tulips Lampasso Fabric
R-Poetry
Allover Tulips Lampasso Fabric R-Poetry
Color: Cornsilk Pattern Repeat: Across the roll: 28.75 inches. Up the roll: 22.0 inches Railroaded: No Backed: Yes

Color: Cornsilk
Pattern Repeat: Across the roll: 28.75 inches. Up the roll: 22.0 inches
Railroaded: No
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number R-Poetry
Product Name Allover Tulips Lampasso Fabric
Type Industrial Fabric
Unlock Full Specs
to access all available technical data

Similar Products

PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Type Industrial Fabric; Fiber / Filament; Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Industrial Fabric
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details