Regal Fabrics, Inc. Etched Floral on Textured Ground Fabric R-Phoebe

Description
Color: Moss Pattern Repeat: Across the roll: 14.5 inches. Up the roll: 19.5 inches Railroaded: No Backed: No
Description
Color: Moss Pattern Repeat: Across the roll: 14.5 inches. Up the roll: 19.5 inches Railroaded: No Backed: No

Suppliers

Company
Product
Description
Supplier Links
Etched Floral on Textured Ground Fabric - R-Phoebe - Regal Fabrics, Inc.
Middleton, MA, USA
Etched Floral on Textured Ground Fabric
R-Phoebe
Etched Floral on Textured Ground Fabric R-Phoebe
Color: Moss Pattern Repeat: Across the roll: 14.5 inches. Up the roll: 19.5 inches Railroaded: No Backed: No

Color: Moss
Pattern Repeat: Across the roll: 14.5 inches. Up the roll: 19.5 inches
Railroaded: No
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number R-Phoebe
Product Name Etched Floral on Textured Ground Fabric
Type Industrial Fabric
Unlock Full Specs
to access all available technical data

Similar Products

Rope - 2479048 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Stainless steel
Breaking Strength 882.0 lbs (400 kg)
View Details
Needled Silica Mat - CERMEX® MT1800 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Nonwoven; Blanket or Batt
Material Quartz / Fused Silica; Ceramic
Applications Acoustic Insulation; Fire; Thermal Insulation; Gasket, Insulation
View Details
Flat Braided Lacing Tape, Dacron - 819 / 820 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Dacron
Applications Electrical
View Details
Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details