Regal Fabrics, Inc. Diamond Dot Coordinate Fabric R-Peyton

Description
Color: Mocha Pattern Repeat: Across the roll: 1.0 inches. Up the roll: 2.0 inches Railroaded: No Backed: No
Description
Color: Mocha Pattern Repeat: Across the roll: 1.0 inches. Up the roll: 2.0 inches Railroaded: No Backed: No

Suppliers

Company
Product
Description
Supplier Links
Diamond Dot Coordinate Fabric - R-Peyton - Regal Fabrics, Inc.
Middleton, MA, USA
Diamond Dot Coordinate Fabric
R-Peyton
Diamond Dot Coordinate Fabric R-Peyton
Color: Mocha Pattern Repeat: Across the roll: 1.0 inches. Up the roll: 2.0 inches Railroaded: No Backed: No

Color: Mocha
Pattern Repeat: Across the roll: 1.0 inches. Up the roll: 2.0 inches
Railroaded: No
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R-Peyton
Product Name Diamond Dot Coordinate Fabric
Material Synthetic; Polyester; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Woven Amorphous Silica Cloth - SILTEX® 18-UH-AR - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Welding Protection
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details