Regal Fabrics, Inc. Tonal Stripe Jacquard Fabric R-Pearson

Description
Color: Fern Pattern Repeat: Across the roll: 0 inches. Up the roll: .5 inches Railroaded: Yes Backed: Yes
Description
Color: Fern Pattern Repeat: Across the roll: 0 inches. Up the roll: .5 inches Railroaded: Yes Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Tonal Stripe Jacquard Fabric - R-Pearson - Regal Fabrics, Inc.
Middleton, MA, USA
Tonal Stripe Jacquard Fabric
R-Pearson
Tonal Stripe Jacquard Fabric R-Pearson
Color: Fern Pattern Repeat: Across the roll: 0 inches. Up the roll: .5 inches Railroaded: Yes Backed: Yes

Color: Fern
Pattern Repeat: Across the roll: 0 inches. Up the roll: .5 inches
Railroaded: Yes
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R-Pearson
Product Name Tonal Stripe Jacquard Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Low Biopersistence Thermal Insulation Paper - CERMEX® PR1800SW - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Nonwoven
Material Quartz / Fused Silica; EGlass; Fiberglass; Ceramic
Applications Fire; Gasket, Insulation
View Details