Regal Fabrics, Inc. Diamond Dot Fabric R-Patton

Description
Color: Cinnabar Pattern Repeat: Across the roll: 0.5 inches. Up the roll: 1.75 inches Railroaded: No Backed: Yes
Description
Color: Cinnabar Pattern Repeat: Across the roll: 0.5 inches. Up the roll: 1.75 inches Railroaded: No Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Diamond Dot Fabric - R-Patton - Regal Fabrics, Inc.
Middleton, MA, USA
Diamond Dot Fabric
R-Patton
Diamond Dot Fabric R-Patton
Color: Cinnabar Pattern Repeat: Across the roll: 0.5 inches. Up the roll: 1.75 inches Railroaded: No Backed: Yes

Color: Cinnabar
Pattern Repeat: Across the roll: 0.5 inches. Up the roll: 1.75 inches
Railroaded: No
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number R-Patton
Product Name Diamond Dot Fabric
Type Industrial Fabric
Unlock Full Specs
to access all available technical data

Similar Products

PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Type Industrial Fabric; Fiber / Filament; Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details
Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Woven Fiberglass with Polymer Coating - ARMATEX® NF 14 CARGO TEX - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven; Smoke Curtains and Liner Fabric for Cargo Bays
Material Fiberglass
Applications Aerospace; Fire
View Details
Rope - 672970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Pp
Width / OD 0.39 inch (10 mm)
View Details