Regal Fabrics, Inc. Stitched Plaid Tapestry Fabric R-Patrick

Description
Color: Cream Pattern Repeat: Across the roll: 28.0 inches. Up the roll: 28.0 inches Railroaded: No Backed: No
Description
Color: Cream Pattern Repeat: Across the roll: 28.0 inches. Up the roll: 28.0 inches Railroaded: No Backed: No

Suppliers

Company
Product
Description
Supplier Links
Middleton, MA, USA
Stitched Plaid Tapestry Fabric
R-Patrick
Stitched Plaid Tapestry Fabric R-Patrick
Color: Cream Pattern Repeat: Across the roll: 28.0 inches. Up the roll: 28.0 inches Railroaded: No Backed: No

Color: Cream
Pattern Repeat: Across the roll: 28.0 inches. Up the roll: 28.0 inches
Railroaded: No
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number R-Patrick
Product Name Stitched Plaid Tapestry Fabric
Type Industrial Fabric
Unlock Full Specs
to access all available technical data

Similar Products

Rope - 1244748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Galvanised steel
Breaking Strength 99.2 lbs (45 kg)
View Details
Woven Knit Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven
Material Quartz / Fused Silica; Ceramic
Applications Fire; Thermal Insulation
View Details
Flat Braided Lacing Tape, Dacron - 819 / 820 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Dacron
Applications Electrical
View Details
Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details