Regal Fabrics, Inc. Tulip Matelasse Fabric R-Paris

Description
Color: Vanilla Pattern Repeat: Across the roll: 14 inches. Up the roll: 18 inches Railroaded: No Backed: No
Description
Color: Vanilla Pattern Repeat: Across the roll: 14 inches. Up the roll: 18 inches Railroaded: No Backed: No

Suppliers

Company
Product
Description
Supplier Links
Tulip Matelasse Fabric - R-Paris - Regal Fabrics, Inc.
Middleton, MA, USA
Tulip Matelasse Fabric
R-Paris
Tulip Matelasse Fabric R-Paris
Color: Vanilla Pattern Repeat: Across the roll: 14 inches. Up the roll: 18 inches Railroaded: No Backed: No

Color: Vanilla
Pattern Repeat: Across the roll: 14 inches. Up the roll: 18 inches
Railroaded: No
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R-Paris
Product Name Tulip Matelasse Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Heat Resistant Kevlar®-Glass Textiles - HYTEX® 700 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Braided; Woven; Knitted; Sleeving or Wraps
Material EGlass; Fiberglass; Synthetic; Aramid
Applications Chemical; Fire; Gasket, Insulation
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details