Regal Fabrics, Inc. Fan Bargello Jacquard Fabric R-Palmer

Description
Color: Powder Pattern Repeat: Across the roll: 1.75 inches. Up the roll: 1.9 inches Railroaded: Yes Backed: Yes
Description
Color: Powder Pattern Repeat: Across the roll: 1.75 inches. Up the roll: 1.9 inches Railroaded: Yes Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Fan Bargello Jacquard Fabric - R-Palmer - Regal Fabrics, Inc.
Middleton, MA, USA
Fan Bargello Jacquard Fabric
R-Palmer
Fan Bargello Jacquard Fabric R-Palmer
Color: Powder Pattern Repeat: Across the roll: 1.75 inches. Up the roll: 1.9 inches Railroaded: Yes Backed: Yes

Color: Powder
Pattern Repeat: Across the roll: 1.75 inches. Up the roll: 1.9 inches
Railroaded: Yes
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R-Palmer
Product Name Fan Bargello Jacquard Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Intumescent / Silicone Coated Fiberglass - ARMATEX® SIF 28 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass; Coated / Sized
Features Thermal Insulation
Thickness 0.0280 inch (0.7112 mm)
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details