Color: Latte
Pattern Repeat: Across the roll: 0 inches. Up the roll: 0 inches
Railroaded: No
Backed: Yes
| Regal Fabrics, Inc. | |
|---|---|
| Product Category | Industrial Fabrics |
| Product Number | R-Padre |
| Product Name | Bonded Leather Texture Fabric |
| Material | Synthetic; Natural; Leather or Hide; Polyurethane |