Regal Fabrics, Inc. Small Frame Tissue Pick Fabric R-Packard

Description
Color: Navy Pattern Repeat: Across the roll: .6 inches. Up the roll: .6 inches Railroaded: Yes Backed: Yes
Description
Color: Navy Pattern Repeat: Across the roll: .6 inches. Up the roll: .6 inches Railroaded: Yes Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Small Frame Tissue Pick Fabric - R-Packard - Regal Fabrics, Inc.
Middleton, MA, USA
Small Frame Tissue Pick Fabric
R-Packard
Small Frame Tissue Pick Fabric R-Packard
Color: Navy Pattern Repeat: Across the roll: .6 inches. Up the roll: .6 inches Railroaded: Yes Backed: Yes

Color: Navy
Pattern Repeat: Across the roll: .6 inches. Up the roll: .6 inches
Railroaded: Yes
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R-Packard
Product Name Small Frame Tissue Pick Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Heat- and Chemical-Resistant PPS Nonwoven Fabric, a PTFE and PFAS Alternative (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Features ChemRes
Thickness 0.0011 to 0.0077 inch (0.0290 to 0.1950 mm)
View Details