Regal Fabrics, Inc. Bear and Deer Rug Chenille Fabric R-Ottawa

Description
Color: Sand Pattern Repeat: Across the roll: 27 inches. Up the roll: 23 inches Railroaded: Yes Backed: No
Description
Color: Sand Pattern Repeat: Across the roll: 27 inches. Up the roll: 23 inches Railroaded: Yes Backed: No

Suppliers

Company
Product
Description
Supplier Links
Bear and Deer Rug Chenille Fabric - R-Ottawa - Regal Fabrics, Inc.
Middleton, MA, USA
Bear and Deer Rug Chenille Fabric
R-Ottawa
Bear and Deer Rug Chenille Fabric R-Ottawa
Color: Sand Pattern Repeat: Across the roll: 27 inches. Up the roll: 23 inches Railroaded: Yes Backed: No

Color: Sand
Pattern Repeat: Across the roll: 27 inches. Up the roll: 23 inches
Railroaded: Yes
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R-Ottawa
Product Name Bear and Deer Rug Chenille Fabric
Material Synthetic; Cotton; Natural; Polyester; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Low Biopersistence Thermal Insulation Paper - CERMEX® PR2200SW - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Nonwoven
Material Quartz / Fused Silica; EGlass; Fiberglass; Ceramic
Applications Fire; Gasket, Insulation
View Details