Regal Fabrics, Inc. Large Frame Damask Fabric R-Opus

Description
Color: Garnet Pattern Repeat: Across the roll: 14.75 inches. Up the roll: 23 inches Railroaded: No Backed: Yes
Description
Color: Garnet Pattern Repeat: Across the roll: 14.75 inches. Up the roll: 23 inches Railroaded: No Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Large Frame Damask Fabric - R-Opus - Regal Fabrics, Inc.
Middleton, MA, USA
Large Frame Damask Fabric
R-Opus
Large Frame Damask Fabric R-Opus
Color: Garnet Pattern Repeat: Across the roll: 14.75 inches. Up the roll: 23 inches Railroaded: No Backed: Yes

Color: Garnet
Pattern Repeat: Across the roll: 14.75 inches. Up the roll: 23 inches
Railroaded: No
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number R-Opus
Product Name Large Frame Damask Fabric
Type Industrial Fabric
Unlock Full Specs
to access all available technical data

Similar Products

Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details
Rope - 672986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Pp
Width / OD 0.47 inch (12 mm)
View Details
Braided Silica Textiles - SILTEX® Rope - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Cordage / Rope; Woven; Rope or Cordage
Material Quartz / Fused Silica; Ceramic
Applications Fire; Thermal Insulation
View Details