Regal Fabrics, Inc. Circles And Squares Chenille Fabric R-Olivia

Description
Color: Spice Pattern Repeat: Across the roll: 14.75 inches. Up the roll: 11 inches Railroaded: No Backed: Yes
Description
Color: Spice Pattern Repeat: Across the roll: 14.75 inches. Up the roll: 11 inches Railroaded: No Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Circles And Squares Chenille Fabric - R-Olivia - Regal Fabrics, Inc.
Middleton, MA, USA
Circles And Squares Chenille Fabric
R-Olivia
Circles And Squares Chenille Fabric R-Olivia
Color: Spice Pattern Repeat: Across the roll: 14.75 inches. Up the roll: 11 inches Railroaded: No Backed: Yes

Color: Spice
Pattern Repeat: Across the roll: 14.75 inches. Up the roll: 11 inches
Railroaded: No
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number R-Olivia
Product Name Circles And Squares Chenille Fabric
Type Industrial Fabric
Unlock Full Specs
to access all available technical data

Similar Products

PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Type Industrial Fabric; Fiber / Filament; Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details
Woven Fiberglass with Polymer Coating - ARMATEX® NF 14 CARGO TEX - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven; Smoke Curtains and Liner Fabric for Cargo Bays
Material Fiberglass
Applications Aerospace; Fire
View Details
Rope - 2479098 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Galvanised Steel
Breaking Strength 3064.9 lbs (1390 kg)
View Details
Flat Braided Lacing Tape, Dacron - 819 / 820 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Dacron
Applications Electrical
View Details