Color: Spice
Pattern Repeat: Across the roll: 14.5 inches. Up the roll: 10.5 inches
Railroaded: No
Backed: Yes
| Regal Fabrics, Inc. | |
|---|---|
| Product Category | Specialty Fibers, Fabrics, and Textiles |
| Product Number | R-Oakley |
| Product Name | Circle and Square Chenille Fabric |
| Type | Industrial Fabric |