Color: Brownstone
Pattern Repeat: Across the roll: 0 inches. Up the roll: 14.75 inches
Railroaded: Yes
Backed: Yes
| Regal Fabrics, Inc. | |
|---|---|
| Product Category | Specialty Fibers, Fabrics, and Textiles |
| Product Number | R-Nala |
| Product Name | Stripe Chenille With Texture Fabric |
| Type | Industrial Fabric |