Color: Maize
Pattern Repeat: Across the roll: 2.0 inches. Up the roll: 2.5 inches
Railroaded: No
| Regal Fabrics, Inc. | |
|---|---|
| Product Category | Industrial Fabrics |
| Product Number | R-Moritz |
| Product Name | Diamond Dot Brocatelle Fabric |
| Material | Synthetic; Polyester |