Regal Fabrics, Inc. Suzanni Tapestry Fabric R-Molina

Description
Color: Indigo Pattern Repeat: Across the roll: 28.75 inches. Up the roll: 40.0 inches Railroaded: Yes Backed: No
Description
Color: Indigo Pattern Repeat: Across the roll: 28.75 inches. Up the roll: 40.0 inches Railroaded: Yes Backed: No

Suppliers

Company
Product
Description
Supplier Links
Suzanni Tapestry Fabric - R-Molina - Regal Fabrics, Inc.
Middleton, MA, USA
Suzanni Tapestry Fabric
R-Molina
Suzanni Tapestry Fabric R-Molina
Color: Indigo Pattern Repeat: Across the roll: 28.75 inches. Up the roll: 40.0 inches Railroaded: Yes Backed: No

Color: Indigo
Pattern Repeat: Across the roll: 28.75 inches. Up the roll: 40.0 inches
Railroaded: Yes
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number R-Molina
Product Name Suzanni Tapestry Fabric
Type Industrial Fabric
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details
PTFE Flat Braided Lacing Tape - 808 / 809 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Industrial Fabric
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
View Details
Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details