Color: Black
Pattern Repeat: Across the roll: 27.0 inches. Up the roll: 24.0 inches
Railroaded: No
Backed: No
| Regal Fabrics, Inc. | |
|---|---|
| Product Category | Industrial Fabrics |
| Product Number | R-Maui |
| Product Name | Tropical Floral Flocked Velvet Fabric |
| Material | Synthetic; Cotton; Natural; Polyester |