Regal Fabrics, Inc. Plain Chenille With Shine Fabric R-Martin

Description
Color: Berry Pattern Repeat: Across the roll: inches. Up the roll: inches Railroaded: No Backed: No
Description
Color: Berry Pattern Repeat: Across the roll: inches. Up the roll: inches Railroaded: No Backed: No

Suppliers

Company
Product
Description
Supplier Links
Plain Chenille With Shine Fabric - R-Martin - Regal Fabrics, Inc.
Middleton, MA, USA
Plain Chenille With Shine Fabric
R-Martin
Plain Chenille With Shine Fabric R-Martin
Color: Berry Pattern Repeat: Across the roll: inches. Up the roll: inches Railroaded: No Backed: No

Color: Berry
Pattern Repeat: Across the roll: inches. Up the roll: inches
Railroaded: No
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R-Martin
Product Name Plain Chenille With Shine Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Silicone Coated Fiberglass SilverStar -  - Mid-Mountain Materials, Inc.
Specs
Material EGlass; Fiberglass
Applications Aerospace; Fire
Features Thermal Insulation; Weather Resistant
View Details