Regal Fabrics, Inc. Multi-Textured Patch Floral Fabric R-Marilyn

Description
Color: Glacier Pattern Repeat: Across the roll: 14.5 inches. Up the roll: 20.25 inches Railroaded: No Backed: No
Description
Color: Glacier Pattern Repeat: Across the roll: 14.5 inches. Up the roll: 20.25 inches Railroaded: No Backed: No

Suppliers

Company
Product
Description
Supplier Links
Multi-Textured Patch Floral Fabric - R-Marilyn - Regal Fabrics, Inc.
Middleton, MA, USA
Multi-Textured Patch Floral Fabric
R-Marilyn
Multi-Textured Patch Floral Fabric R-Marilyn
Color: Glacier Pattern Repeat: Across the roll: 14.5 inches. Up the roll: 20.25 inches Railroaded: No Backed: No

Color: Glacier
Pattern Repeat: Across the roll: 14.5 inches. Up the roll: 20.25 inches
Railroaded: No
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number R-Marilyn
Product Name Multi-Textured Patch Floral Fabric
Type Industrial Fabric
Unlock Full Specs
to access all available technical data

Similar Products

Rope - 2776560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Length 0.0 yd (0.0450 m)
View Details
Woven Amorphous Silica Cloth - SILTEX® 18-UH - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Thermal Insulation; Welding Protection
View Details
PTFE Flat Braided Lacing Tape - 808 / 809 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details
Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details