Regal Fabrics, Inc. Thick Thin Stripe Matelasse Fabric R-Lydia

Description
Color: Charcoal Pattern Repeat: Across the roll: 1.75 inches. Up the roll: 0 inches Railroaded: No Backed: No
Description
Color: Charcoal Pattern Repeat: Across the roll: 1.75 inches. Up the roll: 0 inches Railroaded: No Backed: No

Suppliers

Company
Product
Description
Supplier Links
Thick Thin Stripe Matelasse Fabric - R-Lydia - Regal Fabrics, Inc.
Middleton, MA, USA
Thick Thin Stripe Matelasse Fabric
R-Lydia
Thick Thin Stripe Matelasse Fabric R-Lydia
Color: Charcoal Pattern Repeat: Across the roll: 1.75 inches. Up the roll: 0 inches Railroaded: No Backed: No

Color: Charcoal
Pattern Repeat: Across the roll: 1.75 inches. Up the roll: 0 inches
Railroaded: No
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R-Lydia
Product Name Thick Thin Stripe Matelasse Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Silicone Coated Fiberglass - ARMATEX® SF 22 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
Features Thermal Insulation
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details