Regal Fabrics, Inc. Half Circle Chenille Fabric R-Luna

Description
Color: Lime Pattern Repeat: Across the roll: .75 inches. Up the roll: 3.25 inches Railroaded: No Backed: Yes
Description
Color: Lime Pattern Repeat: Across the roll: .75 inches. Up the roll: 3.25 inches Railroaded: No Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Half Circle Chenille Fabric - R-Luna - Regal Fabrics, Inc.
Middleton, MA, USA
Half Circle Chenille Fabric
R-Luna
Half Circle Chenille Fabric R-Luna
Color: Lime Pattern Repeat: Across the roll: .75 inches. Up the roll: 3.25 inches Railroaded: No Backed: Yes

Color: Lime
Pattern Repeat: Across the roll: .75 inches. Up the roll: 3.25 inches
Railroaded: No
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number R-Luna
Product Name Half Circle Chenille Fabric
Type Industrial Fabric
Unlock Full Specs
to access all available technical data

Similar Products

Heat Resistant Ceramic Fiber Textiles - HYTEX® 2200 - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Cordage / Rope; Braided; Woven; Rope or Cordage; Sleeving or Wraps
Material Ceramic
Applications Chemical; Fire; Thermal Insulation; Gasket, Insulation
View Details
Rope - 4915035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Breaking Strength 24.3 to 99.2 lbs (11 to 45 kg)
View Details
PTFE Fiberglass Flat Braided Lacing Tape - 805 / 806 / 807 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Type Industrial Fabric; Fiber / Filament; Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details