Regal Fabrics, Inc. Swirls on Textured Ground Fabric R-Loop

Description
Color: Bluestone Pattern Repeat: Across the roll: 14.5 inches. Up the roll: 15 inches Railroaded: No Backed: No
Description
Color: Bluestone Pattern Repeat: Across the roll: 14.5 inches. Up the roll: 15 inches Railroaded: No Backed: No

Suppliers

Company
Product
Description
Supplier Links
Swirls on Textured Ground Fabric - R-Loop - Regal Fabrics, Inc.
Middleton, MA, USA
Swirls on Textured Ground Fabric
R-Loop
Swirls on Textured Ground Fabric R-Loop
Color: Bluestone Pattern Repeat: Across the roll: 14.5 inches. Up the roll: 15 inches Railroaded: No Backed: No

Color: Bluestone
Pattern Repeat: Across the roll: 14.5 inches. Up the roll: 15 inches
Railroaded: No
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number R-Loop
Product Name Swirls on Textured Ground Fabric
Type Industrial Fabric
Unlock Full Specs
to access all available technical data

Similar Products

Rope - 4915057 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Breaking Strength 24.3 to 99.2 lbs (11 to 45 kg)
View Details
Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details
PTFE Fiberglass Flat Braided Lacing Tape - 805 / 806 / 807 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details
Woven Amorphous Silica Cloth - SILTEX® 36-UH - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Thermal Insulation; Welding Protection
View Details