Regal Fabrics, Inc. Navajo Blanket Stripe w/Backing Fabric R-Lincoln

Description
Color: Desert Pattern Repeat: Across the roll: 13.5 inches. Up the roll: 16.0 inches Railroaded: Yes Backed: Yes
Description
Color: Desert Pattern Repeat: Across the roll: 13.5 inches. Up the roll: 16.0 inches Railroaded: Yes Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Navajo Blanket Stripe w/Backing Fabric - R-Lincoln - Regal Fabrics, Inc.
Middleton, MA, USA
Navajo Blanket Stripe w/Backing Fabric
R-Lincoln
Navajo Blanket Stripe w/Backing Fabric R-Lincoln
Color: Desert Pattern Repeat: Across the roll: 13.5 inches. Up the roll: 16.0 inches Railroaded: Yes Backed: Yes

Color: Desert
Pattern Repeat: Across the roll: 13.5 inches. Up the roll: 16.0 inches
Railroaded: Yes
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R-Lincoln
Product Name Navajo Blanket Stripe w/Backing Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Silicone Coated Silica -  - Mid-Mountain Materials, Inc.
Specs
Material Quartz / Fused Silica
Applications Aerospace; Fire
Features Thermal Insulation; Weather Resistant
View Details
Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric, Heat-Sealable (HOP/UOP type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Membrane Support; Separators for Secondary Batteries
View Details