Regal Fabrics, Inc. Lighthouses Tapestry Fabric R-Lighthouses

Description
Color: Multi Pattern Repeat: Across the roll: 13.7 inches. Up the roll: 17.5 inches Railroaded: No Backed: No
Description
Color: Multi Pattern Repeat: Across the roll: 13.7 inches. Up the roll: 17.5 inches Railroaded: No Backed: No

Suppliers

Company
Product
Description
Supplier Links
Lighthouses Tapestry Fabric - R-Lighthouses - Regal Fabrics, Inc.
Middleton, MA, USA
Lighthouses Tapestry Fabric
R-Lighthouses
Lighthouses Tapestry Fabric R-Lighthouses
Color: Multi Pattern Repeat: Across the roll: 13.7 inches. Up the roll: 17.5 inches Railroaded: No Backed: No

Color: Multi
Pattern Repeat: Across the roll: 13.7 inches. Up the roll: 17.5 inches
Railroaded: No
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R-Lighthouses
Product Name Lighthouses Tapestry Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Premium Grade Fiberglass Paper - CERMEX® PR1000-P - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Nonwoven
Material EGlass; Fiberglass
Applications Fire; Gasket, Insulation
View Details
Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric, Heat-Sealable (HOP/UOP type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Membrane Support; Separators for Secondary Batteries
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details