Regal Fabrics, Inc. Zig Zag Coordinate Jacquard Fabric R-Larkin

Description
Color: Black Pattern Repeat: Across the roll: .75 inches. Up the roll: 6.5 inches Railroaded: No Backed: Yes
Description
Color: Black Pattern Repeat: Across the roll: .75 inches. Up the roll: 6.5 inches Railroaded: No Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Zig Zag Coordinate Jacquard Fabric - R-Larkin - Regal Fabrics, Inc.
Middleton, MA, USA
Zig Zag Coordinate Jacquard Fabric
R-Larkin
Zig Zag Coordinate Jacquard Fabric R-Larkin
Color: Black Pattern Repeat: Across the roll: .75 inches. Up the roll: 6.5 inches Railroaded: No Backed: Yes

Color: Black
Pattern Repeat: Across the roll: .75 inches. Up the roll: 6.5 inches
Railroaded: No
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R-Larkin
Product Name Zig Zag Coordinate Jacquard Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Low Biopersistence Thermal Insulation Paper - CERMEX® PR2200SW - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Nonwoven
Material Quartz / Fused Silica; EGlass; Fiberglass; Ceramic
Applications Fire; Gasket, Insulation
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details