Regal Fabrics, Inc. Tree of Life Jacquard Fabric R-Landry

Description
Color: Black Pattern Repeat: Across the roll: 29 inches. Up the roll: 19 inches Railroaded: No Backed: Yes
Description
Color: Black Pattern Repeat: Across the roll: 29 inches. Up the roll: 19 inches Railroaded: No Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Tree of Life Jacquard Fabric - R-Landry - Regal Fabrics, Inc.
Middleton, MA, USA
Tree of Life Jacquard Fabric
R-Landry
Tree of Life Jacquard Fabric R-Landry
Color: Black Pattern Repeat: Across the roll: 29 inches. Up the roll: 19 inches Railroaded: No Backed: Yes

Color: Black
Pattern Repeat: Across the roll: 29 inches. Up the roll: 19 inches
Railroaded: No
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R-Landry
Product Name Tree of Life Jacquard Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Silicone/Refractory Coated Fabrics and Textiles - ARMATEX® SQ - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire
Features Thermal Insulation
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details