Regal Fabrics, Inc. Chairs at Lake Scenic Frieze Tapestry Fabric R-Lakeview

Description
Color: Multi Pattern Repeat: Across the roll: 15 inches. Up the roll: 18.5 inches Railroaded: No Backed: No
Description
Color: Multi Pattern Repeat: Across the roll: 15 inches. Up the roll: 18.5 inches Railroaded: No Backed: No

Suppliers

Company
Product
Description
Supplier Links
Chairs at Lake Scenic Frieze Tapestry Fabric - R-Lakeview - Regal Fabrics, Inc.
Middleton, MA, USA
Chairs at Lake Scenic Frieze Tapestry Fabric
R-Lakeview
Chairs at Lake Scenic Frieze Tapestry Fabric R-Lakeview
Color: Multi Pattern Repeat: Across the roll: 15 inches. Up the roll: 18.5 inches Railroaded: No Backed: No

Color: Multi
Pattern Repeat: Across the roll: 15 inches. Up the roll: 18.5 inches
Railroaded: No
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R-Lakeview
Product Name Chairs at Lake Scenic Frieze Tapestry Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric - HOP - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Olefin
Applications Membrane Support; Separators for Secondary Batteries
View Details
SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Braided Silica Textiles - SILTEX® Sleeving - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven; Sleeving or Wraps
Material Quartz / Fused Silica; Ceramic
Applications Fire
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details