Regal Fabrics, Inc. Jacobean on Strie Fabric R-Kate

Description
Color: Watermelon Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 12.2 inches Railroaded: No Backed: Yes
Description
Color: Watermelon Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 12.2 inches Railroaded: No Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Jacobean on Strie Fabric - R-Kate - Regal Fabrics, Inc.
Middleton, MA, USA
Jacobean on Strie Fabric
R-Kate
Jacobean on Strie Fabric R-Kate
Color: Watermelon Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 12.2 inches Railroaded: No Backed: Yes

Color: Watermelon
Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 12.2 inches
Railroaded: No
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number R-Kate
Product Name Jacobean on Strie Fabric
Type Industrial Fabric
Unlock Full Specs
to access all available technical data

Similar Products

Braided Silica Textiles - SILTEX® Sleeving - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven; Sleeving or Wraps
Material Quartz / Fused Silica; Ceramic
Applications Fire; Thermal Insulation
View Details
PTFE Flat Braided Lacing Tape - 808 / 809 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details
Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details