Color: Toast
Pattern Repeat: Across the roll: 14.25 inches. Up the roll: 13.5 inches
Railroaded: No
Backed: Yes
| Regal Fabrics, Inc. | |
|---|---|
| Product Category | Specialty Fibers, Fabrics, and Textiles |
| Product Number | R-Karla |
| Product Name | Fun Circles Multi Tapestry Fabric |
| Type | Industrial Fabric |