Regal Fabrics, Inc. Diamond with Chenille Dot Fabric R-Jetta

Description
Color: Crimson Pattern Repeat: Across the roll: 1.25 inches. Up the roll: 1.0 inches Railroaded: Yes Backed: Yes
Description
Color: Crimson Pattern Repeat: Across the roll: 1.25 inches. Up the roll: 1.0 inches Railroaded: Yes Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Diamond with Chenille Dot Fabric - R-Jetta - Regal Fabrics, Inc.
Middleton, MA, USA
Diamond with Chenille Dot Fabric
R-Jetta
Diamond with Chenille Dot Fabric R-Jetta
Color: Crimson Pattern Repeat: Across the roll: 1.25 inches. Up the roll: 1.0 inches Railroaded: Yes Backed: Yes

Color: Crimson
Pattern Repeat: Across the roll: 1.25 inches. Up the roll: 1.0 inches
Railroaded: Yes
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number R-Jetta
Product Name Diamond with Chenille Dot Fabric
Type Industrial Fabric
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details
PTFE Fiberglass Flat Braided Lacing Tape - 805 / 806 / 807 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details
Rope - 459791 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Breaking Strength 22.1 lbs (10 kg)
View Details
Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details