Regal Fabrics, Inc. Small Scale Ikat Fabric R-Inca

Description
Color: Saffron Pattern Repeat: Across the roll: 7.0 inches. Up the roll: 14.0 inches Railroaded: No Backed: Yes
Description
Color: Saffron Pattern Repeat: Across the roll: 7.0 inches. Up the roll: 14.0 inches Railroaded: No Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Small Scale Ikat Fabric - R-Inca - Regal Fabrics, Inc.
Middleton, MA, USA
Small Scale Ikat Fabric
R-Inca
Small Scale Ikat Fabric R-Inca
Color: Saffron Pattern Repeat: Across the roll: 7.0 inches. Up the roll: 14.0 inches Railroaded: No Backed: Yes

Color: Saffron
Pattern Repeat: Across the roll: 7.0 inches. Up the roll: 14.0 inches
Railroaded: No
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R-Inca
Product Name Small Scale Ikat Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Low Biopersistence Thermal Insulation Paper - CERMEX® PR2200SW - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Nonwoven
Material Quartz / Fused Silica; EGlass; Fiberglass; Ceramic
Applications Fire; Gasket, Insulation
View Details