Regal Fabrics, Inc. Houndstooth Coordinate Fabric R-Houndstooth

Description
Color: Red Pattern Repeat: Across the roll: 0.25 inches. Up the roll: 0.25 inches Railroaded: Yes Backed: Yes
Description
Color: Red Pattern Repeat: Across the roll: 0.25 inches. Up the roll: 0.25 inches Railroaded: Yes Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Houndstooth Coordinate Fabric - R-Houndstooth - Regal Fabrics, Inc.
Middleton, MA, USA
Houndstooth Coordinate Fabric
R-Houndstooth
Houndstooth Coordinate Fabric R-Houndstooth
Color: Red Pattern Repeat: Across the roll: 0.25 inches. Up the roll: 0.25 inches Railroaded: Yes Backed: Yes

Color: Red
Pattern Repeat: Across the roll: 0.25 inches. Up the roll: 0.25 inches
Railroaded: Yes
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number R-Houndstooth
Product Name Houndstooth Coordinate Fabric
Type Industrial Fabric
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Fiberglass Flat Braided Lacing Tape - 805 / 806 / 807 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details
Rope - 2776556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Breaking Strength 43.8 lbs (19.88 kg)
View Details
Silicone Coated Fabrics and Textiles - ARMATEX® SS 28 - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric
Material Ceramic
Applications Fire; Thermal Insulation; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Performance Features ChemRes
View Details