Regal Fabrics, Inc. Multi Boxes Chenille Crinkle Fabric R-Hilton

Description
Color: Spice Pattern Repeat: Across the roll: 7.2 inches. Up the roll: 8.5 inches Railroaded: No Backed: Yes
Description
Color: Spice Pattern Repeat: Across the roll: 7.2 inches. Up the roll: 8.5 inches Railroaded: No Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Multi Boxes Chenille Crinkle Fabric - R-Hilton - Regal Fabrics, Inc.
Middleton, MA, USA
Multi Boxes Chenille Crinkle Fabric
R-Hilton
Multi Boxes Chenille Crinkle Fabric R-Hilton
Color: Spice Pattern Repeat: Across the roll: 7.2 inches. Up the roll: 8.5 inches Railroaded: No Backed: Yes

Color: Spice
Pattern Repeat: Across the roll: 7.2 inches. Up the roll: 8.5 inches
Railroaded: No
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number R-Hilton
Product Name Multi Boxes Chenille Crinkle Fabric
Type Industrial Fabric
Unlock Full Specs
to access all available technical data

Similar Products

Woven Knit Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven
Material Quartz / Fused Silica; Ceramic
Applications Fire; Thermal Insulation
View Details
Rope - 4915063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Breaking Strength 24.3 to 99.2 lbs (11 to 45 kg)
View Details
PTFE Flat Braided Lacing Tape - 808 / 809 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Type Industrial Fabric; Fiber / Filament; Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details