Regal Fabrics, Inc. Two Color Tropical Leaves Fabric R-Hilo

Description
Color: Red Pattern Repeat: Across the roll: 14.5 inches. Up the roll: 18.9 inches Railroaded: No Backed: No
Description
Color: Red Pattern Repeat: Across the roll: 14.5 inches. Up the roll: 18.9 inches Railroaded: No Backed: No

Suppliers

Company
Product
Description
Supplier Links
Two Color Tropical Leaves Fabric - R-Hilo - Regal Fabrics, Inc.
Middleton, MA, USA
Two Color Tropical Leaves Fabric
R-Hilo
Two Color Tropical Leaves Fabric R-Hilo
Color: Red Pattern Repeat: Across the roll: 14.5 inches. Up the roll: 18.9 inches Railroaded: No Backed: No

Color: Red
Pattern Repeat: Across the roll: 14.5 inches. Up the roll: 18.9 inches
Railroaded: No
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R-Hilo
Product Name Two Color Tropical Leaves Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Polyester Fiber 100% Wet-Laid Nonwoven Fabric - TH - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Polyester
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
View Details
Woven Amorphous Silica Cloth - SILTEX® 36-UH-AR - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Welding Protection
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details