Regal Fabrics, Inc. Falling Leaves On Black Fabric R-Hilltop

Description
Color: Black Pattern Repeat: Across the roll: 14.25 inches. Up the roll: 28.5 inches Railroaded: No Backed: No
Description
Color: Black Pattern Repeat: Across the roll: 14.25 inches. Up the roll: 28.5 inches Railroaded: No Backed: No

Suppliers

Company
Product
Description
Supplier Links
Falling Leaves On Black Fabric - R-Hilltop - Regal Fabrics, Inc.
Middleton, MA, USA
Falling Leaves On Black Fabric
R-Hilltop
Falling Leaves On Black Fabric R-Hilltop
Color: Black Pattern Repeat: Across the roll: 14.25 inches. Up the roll: 28.5 inches Railroaded: No Backed: No

Color: Black
Pattern Repeat: Across the roll: 14.25 inches. Up the roll: 28.5 inches
Railroaded: No
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number R-Hilltop
Product Name Falling Leaves On Black Fabric
Type Industrial Fabric
Unlock Full Specs
to access all available technical data

Similar Products

Rope - 2776559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Length 3.3 yd (3 m)
View Details
Silicone Coated Fabrics and Textiles - ARMATEX® SS 28 - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric
Material Ceramic
Applications Fire; Thermal Insulation; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
View Details
PTFE Fiberglass Flat Braided Lacing Tape - 805 / 806 / 807 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details
Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details