Regal Fabrics, Inc. Southwest Chenille Fabric R-Heron

Description
Color: Bluestone Pattern Repeat: Across the roll: 13.75 inches. Up the roll: 14.0 inches Railroaded: No Backed: No
Description
Color: Bluestone Pattern Repeat: Across the roll: 13.75 inches. Up the roll: 14.0 inches Railroaded: No Backed: No

Suppliers

Company
Product
Description
Supplier Links
Southwest Chenille Fabric - R-Heron - Regal Fabrics, Inc.
Middleton, MA, USA
Southwest Chenille Fabric
R-Heron
Southwest Chenille Fabric R-Heron
Color: Bluestone Pattern Repeat: Across the roll: 13.75 inches. Up the roll: 14.0 inches Railroaded: No Backed: No

Color: Bluestone
Pattern Repeat: Across the roll: 13.75 inches. Up the roll: 14.0 inches
Railroaded: No
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number R-Heron
Product Name Southwest Chenille Fabric
Type Industrial Fabric
Unlock Full Specs
to access all available technical data

Similar Products

Rope - 1835857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Stainless steel
Breaking Strength 661.5 lbs (300 kg)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Type Industrial Fabric; Fiber / Filament; Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details
Ceramic Coated Silica - ARMATEX® CS 11 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric
Material Quartz / Fused Silica; Ceramic
Applications Fire; Thermal Insulation; Insulation Pads and Covers, Welding Protection, Thermal Insulation
View Details