Regal Fabrics, Inc. Chenille Fish Freize Fabric R-Halifax

Description
Color: Stone Pattern Repeat: Across the roll: 27.5 inches. Up the roll: 13.0 inches Railroaded: Yes Backed: No
Description
Color: Stone Pattern Repeat: Across the roll: 27.5 inches. Up the roll: 13.0 inches Railroaded: Yes Backed: No

Suppliers

Company
Product
Description
Supplier Links
Chenille Fish Freize Fabric - R-Halifax - Regal Fabrics, Inc.
Middleton, MA, USA
Chenille Fish Freize Fabric
R-Halifax
Chenille Fish Freize Fabric R-Halifax
Color: Stone Pattern Repeat: Across the roll: 27.5 inches. Up the roll: 13.0 inches Railroaded: Yes Backed: No

Color: Stone
Pattern Repeat: Across the roll: 27.5 inches. Up the roll: 13.0 inches
Railroaded: Yes
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R-Halifax
Product Name Chenille Fish Freize Fabric
Material Synthetic; Cotton; Natural; Polyester; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Silicone Coated Fiberglass - ARMATEX® SF 18 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
Features Thermal Insulation
View Details