Regal Fabrics, Inc. Swirling Fern Tapestry Fabric R-Gretel

Description
Color: Wedgewood Pattern Repeat: Across the roll: 14.25 inches. Up the roll: 13.25 inches Railroaded: Yes Backed: Yes
Description
Color: Wedgewood Pattern Repeat: Across the roll: 14.25 inches. Up the roll: 13.25 inches Railroaded: Yes Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Middleton, MA, USA
Swirling Fern Tapestry Fabric
R-Gretel
Swirling Fern Tapestry Fabric R-Gretel
Color: Wedgewood Pattern Repeat: Across the roll: 14.25 inches. Up the roll: 13.25 inches Railroaded: Yes Backed: Yes

Color: Wedgewood
Pattern Repeat: Across the roll: 14.25 inches. Up the roll: 13.25 inches
Railroaded: Yes
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R-Gretel
Product Name Swirling Fern Tapestry Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Polyester Fiber 100% Wet-Laid Nonwoven Fabric - TH - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Polyester
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
View Details
Silicone Coated Fiberglass SilverStar -  - Mid-Mountain Materials, Inc.
Specs
Material EGlass; Fiberglass
Applications Aerospace; Fire
Features Thermal Insulation; Weather Resistant
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details