Regal Fabrics, Inc. Waving Grass Matelasse Fabric R-Grasses

Description
Color: Sage Pattern Repeat: Across the roll: 14.25 inches. Up the roll: 13.5 inches Railroaded: Yes Backed: No
Description
Color: Sage Pattern Repeat: Across the roll: 14.25 inches. Up the roll: 13.5 inches Railroaded: Yes Backed: No

Suppliers

Company
Product
Description
Supplier Links
Waving Grass Matelasse Fabric - R-Grasses - Regal Fabrics, Inc.
Middleton, MA, USA
Waving Grass Matelasse Fabric
R-Grasses
Waving Grass Matelasse Fabric R-Grasses
Color: Sage Pattern Repeat: Across the roll: 14.25 inches. Up the roll: 13.5 inches Railroaded: Yes Backed: No

Color: Sage
Pattern Repeat: Across the roll: 14.25 inches. Up the roll: 13.5 inches
Railroaded: Yes
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R-Grasses
Product Name Waving Grass Matelasse Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Polyester Fiber 100% Wet-Laid Nonwoven Fabric - TH - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Polyester
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
View Details
SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Silicone Coated Fiberglass - ARMATEX® SF 10 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details