Regal Fabrics, Inc. Frame Floral Bouquet Fabric R-Gladys

Description
Color: Salsa Pattern Repeat: Across the roll: 4.0 inches. Up the roll: 5.0 inches Railroaded: Yes Backed: Yes
Description
Color: Salsa Pattern Repeat: Across the roll: 4.0 inches. Up the roll: 5.0 inches Railroaded: Yes Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Frame Floral Bouquet Fabric - R-Gladys - Regal Fabrics, Inc.
Middleton, MA, USA
Frame Floral Bouquet Fabric
R-Gladys
Frame Floral Bouquet Fabric R-Gladys
Color: Salsa Pattern Repeat: Across the roll: 4.0 inches. Up the roll: 5.0 inches Railroaded: Yes Backed: Yes

Color: Salsa
Pattern Repeat: Across the roll: 4.0 inches. Up the roll: 5.0 inches
Railroaded: Yes
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R-Gladys
Product Name Frame Floral Bouquet Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Heat Resistant Woven Tadpole Tape - HYTEX® 1000 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material EGlass; Fiberglass
Applications Chemical; Fire; Gasket, Insulation
View Details
Polyester Fiber 100% Wet-Laid Nonwoven Fabric, Ultra-Thin from 5 g/? (TH type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
Thickness 0.0003 to 0.0118 inch (0.0080 to 0.3000 mm)
View Details