Regal Fabrics, Inc. Lattice Matelasse Fabric R-Gibson

Description
Color: Taupe Pattern Repeat: Across the roll: 1.75 inches. Up the roll: 1.75 inches Railroaded: No Backed: No
Description
Color: Taupe Pattern Repeat: Across the roll: 1.75 inches. Up the roll: 1.75 inches Railroaded: No Backed: No

Suppliers

Company
Product
Description
Supplier Links
Lattice Matelasse Fabric - R-Gibson - Regal Fabrics, Inc.
Middleton, MA, USA
Lattice Matelasse Fabric
R-Gibson
Lattice Matelasse Fabric R-Gibson
Color: Taupe Pattern Repeat: Across the roll: 1.75 inches. Up the roll: 1.75 inches Railroaded: No Backed: No

Color: Taupe
Pattern Repeat: Across the roll: 1.75 inches. Up the roll: 1.75 inches
Railroaded: No
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R-Gibson
Product Name Lattice Matelasse Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Woven Knit Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Quartz / Fused Silica; Ceramic
Applications Fire
View Details
Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric, Heat-Sealable (HOP/UOP type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Membrane Support; Separators for Secondary Batteries
View Details