Regal Fabrics, Inc. Star Orbit Matelasse Fabric R-Galaxy

Description
Color: Taupe Pattern Repeat: Across the roll: 2.8 inches. Up the roll: 1.5 inches Railroaded: No Backed: No
Description
Color: Taupe Pattern Repeat: Across the roll: 2.8 inches. Up the roll: 1.5 inches Railroaded: No Backed: No

Suppliers

Company
Product
Description
Supplier Links
Star Orbit Matelasse Fabric - R-Galaxy - Regal Fabrics, Inc.
Middleton, MA, USA
Star Orbit Matelasse Fabric
R-Galaxy
Star Orbit Matelasse Fabric R-Galaxy
Color: Taupe Pattern Repeat: Across the roll: 2.8 inches. Up the roll: 1.5 inches Railroaded: No Backed: No

Color: Taupe
Pattern Repeat: Across the roll: 2.8 inches. Up the roll: 1.5 inches
Railroaded: No
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R-Galaxy
Product Name Star Orbit Matelasse Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Vinylon Fiber 100% Wet-Laid Nonwoven Fabric - VN - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material PVC / Vinyl
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
View Details
SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Woven Aluminized Silica Fabrics - SILTEX® 19 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Welding Protection
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details