Regal Fabrics, Inc. Framed Leaf Matelasse Fabric R-Farin

Description
Color: Vanilla Pattern Repeat: Across the roll: 7 inches. Up the roll: 6 inches Railroaded: Yes Backed: No
Description
Color: Vanilla Pattern Repeat: Across the roll: 7 inches. Up the roll: 6 inches Railroaded: Yes Backed: No

Suppliers

Company
Product
Description
Supplier Links
Framed Leaf Matelasse Fabric - R-Farin - Regal Fabrics, Inc.
Middleton, MA, USA
Framed Leaf Matelasse Fabric
R-Farin
Framed Leaf Matelasse Fabric R-Farin
Color: Vanilla Pattern Repeat: Across the roll: 7 inches. Up the roll: 6 inches Railroaded: Yes Backed: No

Color: Vanilla
Pattern Repeat: Across the roll: 7 inches. Up the roll: 6 inches
Railroaded: Yes
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R-Farin
Product Name Framed Leaf Matelasse Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Silicone Coated Fiberglass - ARMATEX® SF 90 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
Features Thermal Insulation
View Details