Regal Fabrics, Inc. Large Floral Frame Jacquard Fabric R-Empress

Description
Color: Multi Pattern Repeat: Across the roll: 14.75 inches. Up the roll: 17.5 inches Railroaded: No Backed: Yes
Description
Color: Multi Pattern Repeat: Across the roll: 14.75 inches. Up the roll: 17.5 inches Railroaded: No Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Large Floral Frame Jacquard Fabric - R-Empress - Regal Fabrics, Inc.
Middleton, MA, USA
Large Floral Frame Jacquard Fabric
R-Empress
Large Floral Frame Jacquard Fabric R-Empress
Color: Multi Pattern Repeat: Across the roll: 14.75 inches. Up the roll: 17.5 inches Railroaded: No Backed: Yes

Color: Multi
Pattern Repeat: Across the roll: 14.75 inches. Up the roll: 17.5 inches
Railroaded: No
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number R-Empress
Product Name Large Floral Frame Jacquard Fabric
Type Industrial Fabric
Unlock Full Specs
to access all available technical data

Similar Products

Flat Braided Lacing Tape, Dacron - 819 / 820 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Dacron
Applications Electrical
View Details
Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details
Rope - 193051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Galvanised Steel
Breaking Strength 187.4 lbs (85 kg)
View Details