Color: Spice
Pattern Repeat: Across the roll: 14 inches. Up the roll: 36.75 inches
Railroaded: No
Backed: Yes
| Regal Fabrics, Inc. | |
|---|---|
| Product Category | Specialty Fibers, Fabrics, and Textiles |
| Product Number | R-Elena |
| Product Name | Floral Vine on Shrinkled Ground Fabric |
| Type | Industrial Fabric |