Regal Fabrics, Inc. Pool Ball Tapestry Fabric R-Eight-Ball

Description
Color: Green Pattern Repeat: Across the roll: 14.5 inches. Up the roll: 10 inches Railroaded: No Backed: Yes
Description
Color: Green Pattern Repeat: Across the roll: 14.5 inches. Up the roll: 10 inches Railroaded: No Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Pool Ball Tapestry Fabric - R-Eight-Ball - Regal Fabrics, Inc.
Middleton, MA, USA
Pool Ball Tapestry Fabric
R-Eight-Ball
Pool Ball Tapestry Fabric R-Eight-Ball
Color: Green Pattern Repeat: Across the roll: 14.5 inches. Up the roll: 10 inches Railroaded: No Backed: Yes

Color: Green
Pattern Repeat: Across the roll: 14.5 inches. Up the roll: 10 inches
Railroaded: No
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R-Eight-Ball
Product Name Pool Ball Tapestry Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Woven Amorphous Silica Cloth - SILTEX® 36-UH - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Welding Protection
View Details