Regal Fabrics, Inc. Cut Velvet Style Stripe Fabric R-Dixon

Description
Color: Lake Pattern Repeat: Across the roll: 0.0 inches. Up the roll: 6.0 inches Railroaded: Yes Backed: No
Description
Color: Lake Pattern Repeat: Across the roll: 0.0 inches. Up the roll: 6.0 inches Railroaded: Yes Backed: No

Suppliers

Company
Product
Description
Supplier Links
Cut Velvet Style Stripe Fabric - R-Dixon - Regal Fabrics, Inc.
Middleton, MA, USA
Cut Velvet Style Stripe Fabric
R-Dixon
Cut Velvet Style Stripe Fabric R-Dixon
Color: Lake Pattern Repeat: Across the roll: 0.0 inches. Up the roll: 6.0 inches Railroaded: Yes Backed: No

Color: Lake
Pattern Repeat: Across the roll: 0.0 inches. Up the roll: 6.0 inches
Railroaded: Yes
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number R-Dixon
Product Name Cut Velvet Style Stripe Fabric
Type Industrial Fabric
Unlock Full Specs
to access all available technical data

Similar Products

Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details
Rope - 2776551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Length 164.0 yd (150 m)
View Details
PTFE Fiberglass Flat Braided Lacing Tape - 805 / 806 / 807 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details